IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > hard disk drives > Philips SPE3030CC/00

SPE3030CC 320 GB USB 2.0 External Hard Disk

Brand: Philips
Product code: SPE3030CC/00
EAN/UPC code: 8712581305314
Category: hard disk drives 
Release date: 22 Oct 2006
Info modified on: 07 Sep 2008 02:11:01
Easy storage extension Designed to store, share and protect
SPE3030CC/00 Philips
410k

Plug this hard drive into your computer for additional capacity instantly. Stylish and robust, it gives you extra capacity to store and safeguard your valuable data. Enjoy the high transfer speed and the plug and play simplicity.

Specs
Alternatives
Options
Disk drive
Internal
Hard disk rotational speed 7200 rpm
Hard disk drive capacity 320 GB
Hard disk interface USB 2.0
Drive device, buffer size 8 MB
Hard disk size 3.5" HDD
Storage capacity 320 GB
Access time 8.5 ms
Data transmission
Drive device, transfer rate 480 Mb/s
Data transfer rate (max) 480 Mbit/s
Connectivity
I/O ports Hi-Speed USB2.0
Operating system/software
Compatible operating systems Windows 2000, Windows XP
System requirements
Minimum system requirements Windows 2000, Windows XP
USB required Free USB port
Energy management
AC adapter bundled yes
Packaging data
Gross weight packaging 1.8 kg
Packaging height 242 mm
Packaging length 304 mm
Packaging net weight 1 kg
Packaging tare weight 0.8 kg
Packaging width 146 mm
EAN/UPC/GTIN 87 12581 30531 4
Quantity per box 1 pcs
Outer carton
EAN/UPC/GTIN (outer carton) 87 12581 31222 0
Gross weight outer carton 8.2 kg
Height outer carton 333 mm
Length outer carton 511 mm
Net weight outer carton 7.2 kg
Quantity outer carton 4 pcs
Tare weight outer carton 1 kg
Width outer carton 316 mm
Packaging content
Manual Yes
USB cable Yes
2 offers, from €102.60